LG logo

LG GBB92MCACP fridge-freezer Freestanding 384 L C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47380
Info modified on:
04 Mar 2025, 15:39:01
Short summary description LG GBB92MCACP fridge-freezer Freestanding 384 L C Black:

LG GBB92MCACP, 384 L, No Frost (fridge), SN-T, 14 kg/24h, C, Black

Long summary description LG GBB92MCACP fridge-freezer Freestanding 384 L C Black:

LG GBB92MCACP. Total net capacity: 384 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Energy efficiency class: C, Annual energy consumption: 172 kWh. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.