LG logo

LG GBB72PZDMN fridge-freezer Freestanding 384 L E Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49210
Info modified on:
27 May 2024, 14:29:11
Short summary description LG GBB72PZDMN fridge-freezer Freestanding 384 L E Silver:

LG GBB72PZDMN, 384 L, SN-T, 8 kg/24h, E, Fresh zone compartment, Silver

Long summary description LG GBB72PZDMN fridge-freezer Freestanding 384 L E Silver:

LG GBB72PZDMN. Total net capacity: 384 L. Display type: LCD. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 107 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 269 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.