LG logo

LG GBB72NSCXN fridge-freezer Freestanding 384 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54865
Info modified on:
27 May 2024, 13:49:43
Short summary description LG GBB72NSCXN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB72NSCXN, 384 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description LG GBB72NSCXN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB72NSCXN. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 200 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.