LG NatureFRESH™ GBB61DSJEN Fridge Freezer, 341 L, SN-T, 8 kg/24h, E, Fresh zone compartment, Graphite
LG NatureFRESH™ GBB61DSJEN Fridge Freezer. Total net capacity: 341 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 234 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 253 kWh