LG logo

LG GBB59SWRVS fridge-freezer Freestanding 300 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68036
Info modified on:
27 May 2024, 12:19:29
Short summary description LG GBB59SWRVS fridge-freezer Freestanding 300 L White:

LG GBB59SWRVS, 300 L, No Frost (fridge), SN-T, 37 dB, 9 kg/24h, White

Long summary description LG GBB59SWRVS fridge-freezer Freestanding 300 L White:

LG GBB59SWRVS. Total net capacity: 300 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 225 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 75 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Annual energy consumption: 290 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.