LG logo

LG GBB539SWCPS fridge-freezer Freestanding 318 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67498
Info modified on:
27 May 2024, 11:54:46
Short summary description LG GBB539SWCPS fridge-freezer Freestanding 318 L White:

LG GBB539SWCPS, 318 L, No Frost (fridge), SN-T, 9 kg/24h, Fresh zone compartment, White

Long summary description LG GBB539SWCPS fridge-freezer Freestanding 318 L White:

LG GBB539SWCPS. Total net capacity: 318 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 227 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 91 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 241 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.