LG G2 , 13.2 cm (5.2"), 2 GB, 32 GB, 13 MP, Android 4.2.2, Gold
LG G2 . Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 140 g