location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G Watch R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G WATCH R
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 15:54:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 3.3 cm (1.3") P-OLED
  • - 320 x 320 pixels
  • - Dust resistant, Water resistant, Waterproof IP67
  • - Built-in microphone
  • - Accelerometer
  • - Bluetooth 4.0
  • - 410 mAh
Long product name LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black :
The long product name of LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.3" P-OLED, 320x320, 1.2GHz Snapdragon 400, 512MB RAM, 4GB eMMC, 410mAh, Android Wear
More>>>
LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black:
The official description of LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most eye-catching feature of the LG G Watch R is its 1.3-inch full circle P-OLED display with a resolution of 320x320. The LG G Watch R produces superb clarity when viewed from different angles. Powered by a powerful 1.2GHz Snapdragon 400 processor, the LG G Watch R offers 4GB of storage, 512MB of RAM and a durable 410mAh battery. This Android Wear device will effortlessly run all compatible apps available in the Google Play Store and with an Ingress Protection Rating of IP67, the LG G Watch R is designed to be water resistant for up to 30 minutes in one meter of water.

With Android Wear™ at its core, the LG G Watch R delivers essential and relevant information through voice recognition notifications. With a suite of LG health and fitness apps, users can also monitor their heartbeats with the support of the embedded photoplethysmography (PPG) sensor. Smart notifications also provide users with important reminders of missed calls and messages, upcoming meetings, events, and local weather forecasts.

Elegant in design, the LG G Watch R boasts a refined aesthetic that is reminiscent of traditional timepieces. Replete with a circular watch face, this finely crafted Android wearable has classic curves encased in a strong, durable stainless steel frame and carries a suite of watch faces that are accessible with a simple touch of the display. Its interchangeable 22mm calf skin leather strap also complements its overall aesthetic, giving it an air of modern prestige.

Short summary description LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black:
This short summary of the LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG G Watch R, 3.3 cm (1.3"), P-OLED, Touchscreen, 4 GB

Long summary description LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black:
This is an auto-generated long summary of LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black based on the first three specs of the first five spec groups.

LG G Watch R. Display diagonal: 3.3 cm (1.3"), Display technology: P-OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Battery capacity: 410 mAh. Band material: Calfskin, Band colour: Black. Operating system installed: Android Wear 1.0

Display
Display diagonal *
3.3 cm (1.3")
Display technology *
P-OLED
Display type *
Digital
Display resolution *
320 x 320 pixels
Touchscreen *
Yes
Design
Band material *
Calfskin
Shape *
Round
Market positioning *
Smartwatch
Watch case colour *
Black
Watch case material *
Stainless steel
Band colour *
Black
Protection features
Dust resistant, Water resistant, Waterproof
International Protection (IP) code
IP67
Performance
Mobile operating systems supported
Android 4.3, Android 4.4
Performance
Operating system installed
Android Wear 1.0
RAM capacity
512 MB
Flash memory
4 GB
Processor manufacturer
Qualcomm
Processor model
Snapdragon 400
Processor frequency
1200 MHz
Built-in microphone *
Yes
Features
Accelerometer
Yes
Ports & interfaces
USB connector type
Micro-USB B
Bluetooth
Yes
Bluetooth version *
4.0
Power
Battery capacity *
410 mAh
Weight & dimensions
Thickness
9.7 mm
Band width
2.2 cm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 01:54:26
Uk has collected 257 expert reviews for LG G Watch R 3.3 cm (1.3") P-OLED Digital 320 x 320 pixels Touchscreen Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-09-25 01:54:22
The Apple Watch and the LG G Watch R are two of the most exciting upcoming wearable tech devices, set to take the world by storm. But as you glance at your wrist and consider with which trinket to adorn it, the choice is about to become a tricky one. In t...
0%
stuff.tv
Updated:
2014-09-25 01:54:22
LG told us that it looked at two styles of watches when creating the G Watch R - minimalist examples such as the Moto 360 and more traditional watch designs.Ultimately, it opted for the latter, believing that durability was more important than clean lines...
Bottom line Open Gallery The G Watch R is easily one of the best looking Android smartwatches we've seen, although overall we still prefer the minimalist design of the Moto 360. Still, we applaud LG for designing a watch first, smart device second, which i...
0%
pcpro.co.uk
Updated:
2014-09-25 01:54:25
It's remarkable how things can quickly fall into place with one small change of design. All of a sudden a rugged round-faced smartwatch enters the frame and LG is a name to be reckoned with in the smartwatch space. It isn't only the round face that make...
Bottom line The LG G Watch R is a fully functional Android Wear smartwatch you'd be happy to wear on your wrist...
0%
T3.com
Updated:
2014-09-25 01:54:26
Arriving just a few months after the LG G Watch , the new LG G Watch R sports the world's first circular plastic OLED display, packs Google's Android Wear and is set to go head to head with the likes of the Moto 360 , Samsung Gear S and Sony SmartWatch 3...
Bottom line We love the design of the LG G Watch R and it's also comfy to wear and packs a respectable feature list.We won't really know how good it is until we have a full review model in our hands, but for now we can safely say that the LG G Watch R is the best-loo...
100%
pocket-lint.com
Updated:
2014-09-25 01:54:26
LG announced its LG G Watch R smartwatch at IFA 2014 featuring Android Wear and a round face, taking on the Motorola Moto 360. The circular design is great and offers a much more watch-like appearance than previous square designs. It looks a lot more lik...
0%
techradar.com
Updated:
2014-09-25 01:54:26
What actually should a smartwatch look like? That's the question LG's trying to answer with the G Watch R.The presentation of the new round-faced Android Wear device was showing that a watch can be many things to many people - fitness tracker, fashion ite...
Good Great design, Strong screen...
Bad Lower battery, Expensive...
Bottom line What actually should a smartwatch look like? That's the question LG's trying to answer with the G Watch R. The presentation of the new round-faced Android Wear device was showing that a watch can be many things to many people - fitness tracker, fashion it...
0%
techradar.com/au/
Updated:
2014-09-25 01:54:26
What actually should a smartwatch look like? That's the question LG's trying to answer with the G Watch R.The presentation of the new round-faced Android Wear device was showing that a watch can be many things to many people - fitness tracker, fashion ite...
Good Great design, Strong screen...
Bad Lower battery, Expensive...
Bottom line While I realise that Android Wear still isn't ready for the mainstream (and so does LG), there's no doubt that if this watch was sitting under the Christmas tree I would be cock-a-hoop. The design is great and really does scream 'premium' more than any o...
0%
pcadvisor.co.uk
Updated:
2014-10-22 08:05:42
LG recently launched the LG G Watch as one of the first smartwatches with Android Wear but has already introduced a new version, the G Watch R. It's called the R because it has a round screen making it a Moto 360 rival. Here's our LG G Watch R hands-on re...
0%
Digitaltrends.com
Updated:
2014-11-05 05:36:15
The G Watch R is LG's second attempt at making an Android Wear smartwatch, and this time it has decided style should come first. The circular screen separates it from the square competition; the case is metal; and the strap is made of leather. Modeled on...
Good Strong, water resistant, metal construction, Very comfortable to wear, Bright, fully circular P-OLED touchscreen, Excellent voice controls, Surprisingly long battery life...
Bad Big for small wrists, Android Wear is still a work in progress, Limited offline use...
Bottom line At the start of 2014, a technically capable smartwatch that looked like a real watch, that was powered by a strong battery and an easy to use, yet powerful operating system, seemed like a far off dream. The G Watch R is the first to truly tick all these...
80%
pcadvisor.co.uk
Updated:
2014-11-11 02:50:37
jwvideo video { transform: none !important; -ms-transform: none !important; -webkit-transform: none !important; } LG launched the LG G Watch as one of the first smartwatches with Android Wear but has introduced a new version, the G Watch R. It's cal...
90%
techguide.com.au
Updated:
2014-11-12 02:44:28
LG has released its new G Watch R that delivers the best of both worlds – a device that brings the latest technology but with a classic design and style.Released just a few months after LG's first smartwatch – the square G Watch – the G Watch R has an imp...
Bottom line The LG G Watch R does a great job combining technology with classic style.It's excellent design is backed up with impressive technology under the hood as well to provide timely notifications and a handy way access Google services with your voice.Style gur...
80%
ausdroid.net
Updated:
2014-11-14 01:49:47
We first heard rumours that LG would bring a round Android Wear watch back in August, when the Moto 360 ‘s release date was still unknown. We already heard from a reader who imported a unit , but still couldn't wait to get a proper review unit of our own...
0%
fatducktech.com
Updated:
2014-11-14 01:49:47
The LG G Watch R is the smartest smart watch I've ever wrapped around my wrist — except in one important detail.See also: LG G Watch Australian ReviewI have to admit that I was a little stunned when LG followed up the announcement of the original LG G Wa...
0%
gadgetguy.com.au
Updated:
2014-11-14 01:49:47
Smartwatches started off square, but now they're finally taking on a more watch-like design, with circles back in. Motorola got their first, but LG's is totally circular with no part of the screen cut off, and that makes it the most circular smartwatch to...
Good Circular watches are so much better than square or rectangular watches, Heart rate sensor now included, Aluminium frame is fairly pleasing on the eye, and feels good on the wrist...
Bad Still doesn't do much, No metal band, Crown exists only as a button, and yet rotates it would have been nice if this let you scroll up and down, No autobrightness, Paint appears to wear away easily...
Bottom line LG's G Watch R is easily one of the best reasons to try the technology and update your wrist ahead of time, providing a snazzy look with your phone's notifications available on your arm without you needing to take that phone out of your pocket.While we st...
70%
coolsmartphone.com
Updated:
2014-11-15 05:49:53
The original Android Wear devices were about showing the world what Android Wear was about, the initial lineup included the LG G Watch which I reviewed here , it was just a black square on my wrist that basically showed some pictures of watch faces on my...
Bottom line The LG G Watch R is a great piece of kit, it is well designed, well built and Android Wear really adds some great functionality to the Android smartphone power users arsenal. I liked it so much more than the original, which really did feel like a first ge...
0%
cybershack.com.au
Updated:
2014-11-17 01:09:10
A lot has happened in the world of wearable technology since LG brought out the G Watch earlier this year. Apple announced its own smartwatch, Samsung has seemingly abandoned Android Wear in favour of its own operating system and the Moto 360 is finally a...
Good Looks like an actual watch, Genuinely useful for the hyperconnected, Tight Android integration...
Bad Battery could be better, Round screen causes some interface issues, A little bulky...
Bottom line The LG G Watch R blurs the line between technology and fashion. The AUD$100 premium you'll pay over the original G Watch's AUD$259 price tag Is almost all for looks. From a purely technical perspective, there's no reason to pick the G Watch R over the G...
80%
trustedreviews.com
Updated:
2014-11-18 08:40:25
What is the LG G Watch R? The LG G Watch R is the company's second attempt at making an Android Wear smartwatch. Its first, the LG G Watch , was rubbish – it's hard to see how it couldn't improve on that. Like the Moto 360 , this time it's gone with a ro...
Good Attractive, sports watch-style design, Useful watch faces, Bright, sharp, vibrant screen...
Bad Battery life is still disappointing, Android Wear needs work, No wireless charging...
Bottom line The LG G Watch is comfortably top of the Android Wear pile, but there's still work to do to make the smartwatch concept fly.Next, read our comparison of the Apple Watch vs Android Wear or take a look at the best Android Wear apps...
70%
pocket-lint.com
Updated:
2014-11-19 15:34:45
Hot on the heels of the LG G Watch, the Korean company has released a new version of its Android Wear device in the G Watch R. It certainly looks the part too: blurring the lines between traditional watch design and modern smartwatch functions. As the la...
Good Best looking Android Wear device to date, decent screen, solid battery life, integrated heart-rate monitor...
Bad Android Wear's ongoing shortcomings, GPS not built-in...
Bottom line The LG G Watch R is the best looking Android Wear watch you can buy. That round face is attractive and finds a place between classic watches and the future of the smartwatch. A battery life that outlasts your phone is refreshing and kept us using t...
80%
telegraph.co.uk
Updated:
2014-12-09 01:59:55
These days, while not everyone has a smartwatch, everyone does have an opinion on them. From decrying them as utterly useless, to lauding them as the wrist-based face of the future, the smartwatch is undeniably a talking point, and LG's latest offering...
80%
pcpro.co.uk
Updated:
2014-12-11 03:13:11
The LG G Watch R's main selling point isn't difficult to spot. Where most Android Wear smartwatches have a rectangular screen, the G Watch R's display is a perfect circle. We've seen this sort of design before, on the Motorola Moto 360 ; but where the low...
Bottom line That, perhaps, is the G Watch R's saving grace. If you're looking for an upmarket smartwatch, the Moto 360's wireless charger, built-in light sensor and edge-to-edge screen make it a much slicker and more polished device. It's a touch cheaper, too, but ba...
80%
pcpro.co.uk
Updated:
2014-12-12 05:56:20
The G Watch R's key selling point isn't hard to spot. Where most Android Wear smartwatches offer a conventional rectangular screen, the G Watch R's display is a perfect circle. We've seen this type of design before, in the shape of the Motorola Moto 360 ;...
Bottom line That, perhaps, is the G Watch R's saving grace. If you're looking for an upmarket smartwatch, the Moto 360's wireless charger, built-in light sensor and edge-to-edge screen make it a much slicker and more polished device. It's a touch cheaper, too, but ba...
80%
alphr.com
Updated:
2014-12-17 02:37:40
Most of the Android Wear smartwatches we've seen so far have offered rectangular screens, but the G Watch R's display is a perfect circle. That makes it instantly distinctive, albeit not dissimilar to the the Motorola Moto 360 . Where the lower part of th...
Bottom line If you're looking for an upmarket smartwatch, the G Watch R has an obvious rival: the Moto 360's wireless charger, built-in light sensor and edge-to-edge screen make it a much slicker and more polished device. It's a touch cheaper, too. Overall, though...
80%
techadvisor.co.uk
Updated:
2014-12-21 05:40:09
LG launched one of the first Android Wear smartwatches and is now back with a new model called the G Watch R with a round screen to rival the Moto 360 . Read : The best smartwatches of 2014. At £225 the G Watch R is a little bit more expensive than its...
0%
techadvisor.co.uk
Updated:
2014-12-28 01:14:23
If you want a round smartwatch your current choices are the Motorola Moto 360 and LG G Watch R . To help you decide between them, here'...
0%
techguide.com.au
Updated:
2015-01-06 01:09:37
LG has released its new G Watch R that delivers the best of both worlds – a device that brings the latest technology but with a classic design and style.Released just a few months after LG's first smartwatch – the square G Watch – the G Watch R has an imp...
Bottom line The LG G Watch R does a great job combining technology with classic style.It's excellent design is backed up with impressive technology under the hood as well to provide timely notifications and a handy way access Google services with your voice.Style gur...
80%
thunderbaylive.com
Updated:
2015-01-09 02:49:26
Lisa Gade reviews the LG G Watch R Android Wear smartwatch. The G Watch R has a round 1.3”, 320 x 320 P-OLED display and a sporty diver watch design. It has a black stainless steel casing and a black leather band (standard 22mm). The $299 smartwatch requi...
0%
telegraph.co.uk
Updated:
2015-01-23 07:24:57
Best gadgets of 2014: the year in reviews...
80%
impulsegamer.com
Updated:
2015-02-11 05:00:33
Although smartwatches are still in their infancy at present, LG have really distinguished themselves from the pack with their latest G Watch R Smartwatch that although looks like a classic watch, has all the bells and whistles of a high-end digital produc...
Bottom line The LG G Watch R is a the perfect synergy between classic and modern to create a very decent smartwatch...
93%
wired.co.uk
Updated:
2015-02-14 01:38:07
The new version of the LG G Watch is the G Watch R, which comes with a new look on the outside, but recognisable components on the inside. Is a change of face enough to make it a good buy? For its second incarnation, the G Watch takes on a more tradition...
Good Improved styling, lots of potential for Android Wear, water and dustproof, battery life improving...
Bad Separate charging dock, Android Wear still developing...
Bottom line The price of the G Watch R has remained more or less the same as the original, which is a good thing considering the greatly improved styling and screen. But with similar processor and battery it offers no improvement in performance, and Android Wear sti...
70%
techlife.net
Updated:
2015-02-15 01:22:14
Feature wise, LG's R iteration of the G Watch managed to pop an optical heart rate monitor inside, even though it needs to be manually activated each time you want a reading.There's also a barometer and integrated digital compass, which sounds great on pa...
80%
impulsegamer.com
Updated:
2015-02-23 02:48:02
Although smartwatches are still in their infancy at present, LG have really distinguished themselves from the pack with their latest G Watch R Smartwatch that although looks like a classic watch, has all the bells and whistles of a high-end digital produc...
Bottom line The LG G Watch R is a the perfect synergy between classic and modern to create a very decent smartwatch...
93%
beginnerstech.co.uk
Updated:
2015-02-25 11:19:20
When LG first announced the G Watch R I knew straight away I had to own one. With it's sleek design and all metal frame coupled with the beautiful P-OLED display it certainly caught more than a few peoples eyes. So here's my review of the LG G Watch R aft...
Good Sleek design, Metal body, Wonderful display, Great battery life...
Bad Strap deteriorates over time, Wish charger was vertical like Moto 360...
100%
gadgetynews.com
Updated:
2015-02-26 06:35:53
So far the worst aspect of this gadget is still the same hangup I had about it when I spent the month weighing it up against the Motorola Moto 360. The name is frankly appalling. Yes, I get that LG are now well embedded as the Android Wear watchmaker, but...
Bottom line Now that is the future. Tech that simply works.Editor's noteFirstly, a quick thank you to my friend Roy for writing up his impressions of living with the LG G Watch R.It's great to see fairly new technology actually work and, with my initial impressions o...
0%
gadgetshow.channel5.com
Updated:
2015-03-24 01:47:57
The LG G Watch R is one of the latest timepieces from LG, which was among the first to the Android Wear party with the original G Watch, and now its circular successor is here. Is it the best Android Wear watch to date, and do you really need all your not...
80%
beginnerstech.co.uk
Updated:
2015-03-26 10:57:28
I had originally planned to do a review of both smart watches but after doing the LG G Watch R review I noticed that there were already loads of Moto 360 reviews out there so I decided a head-to-head would be a little more interesting. After all these two...
0%
theaustralian.com.au
Updated:
2015-04-05 09:32:07
Asus S1 Mobile LED ProjectorDitch that projector and notebook for those business presentations on the road. Travel light by beaming your presentation from your smartphone to a pocket-sized projector instead.The Asus S1 is a pocket-sized portable projector...
0%
knowyourmobile.com
Updated:
2015-04-16 03:57:16
We've tested a bunch of smartwatches in 2014, most of which ran Android Wear. There is a lot of variation in design and some companies –– hello, Moto –– are clearly way out in front with respect to the actual look and feel of their devices. Below is a rou...
0%
gadgetguy.com.au
Updated:
2015-05-16 07:46:17
Apple's Watch wasn't the first to arrive, and we've been using the LG G Watch R for quite some time. So six months past the review, how does it fare?Whether or not you're a fan, smartwatches are here to stay, providing a second screen to your wrist, of al...
0%
stuff.tv
Updated:
2015-05-27 11:57:31
The Moto 360's circular, minimalist design made it stand out from the square crowd, thanks to the simple fact that it looked more like, well, a watch.Indeed, the very fact that we're starting off an LG review by mentioning a rival product shows just how m...
Good Excellent, fully circular screen, Great battery life, Flawless performance...
Bad Looks are a bit meh, Needs a charging cradle...
Bottom line LG G Watch R review LG G Watch R review The G Watch R won't win many beauty contests. Indeed, if it's up against the Moto 360 it won't win any. But that's about its only flaw. Its plastic OLED screen offers deep blacks, sharp text and good visibility...
80%
itpro.co.uk
Updated:
2015-05-30 07:45:42
Smartwatches - they're the aspect of the wearable revolution that everyone seems to have fallen most in love with. The Apple Watch has been a hot topic since it was announced in September last year, and with wearable and IoT platforms continuing to develo...
0%
macworld.co.uk
Updated:
2015-06-03 12:50:43
The LG G Watch R is one of the more desirable Android Wear smartwatches, and it may surprise you to know that this is no faint praise. We know that the vast majority of Macworld UK readers are iPhone users, so to some extent how good or bad are Android We...
Bottom line If you are an iPhone user there is literally no contest: the Apple Watch is the only game in town. But we have been impressed with the LG G Watch R. Apple needs to stay on top of its game to keep ahead of Android in this area, and the LG G Watch R is a ve...
0%
gizmodo.com.au
Updated:
2015-06-05 05:23:14
Motorola's Moto 360 stole the Android Wear spotlight when Google's smartwatch operating system was first revealed. But it's not the only tech-filled timepiece to sport a circular display, with this, LG's G Watch R, hot on its heels just a few months after...
Good Speedy specs, Circular display, Feels like a proper watch...
Bad No GPS, Watch faces look weird with the physical face, Still not enough apps on Android Wear...
Bottom line The LG G Watch R's hardware is ready for your wrist. Android Wear? Not so much. As far as smartwatches currently go, the G Watch R sits in the top tier. It may even be the best, if you like its black chunky look, which I'm sure many will. But for me, An...
0%
gizmodo.com.au
Updated:
2015-06-05 05:23:22
Does a wristwatch have to be round? What advantage does it actually bestow over a square or rectangle or any other shape? LG's G Watch R improves in that sense from the original G Watch with a rounded OLED face, but it makes a number of compromises to get...
0%
whistleout.com.au
Updated:
2015-06-13 06:49:53
Square watches getting you down? LG has the answer: the LG G Watch R. It's one of only two round-screened smartwatches on the market right now, the other being the Moto 360. It's a very different experience to wearing the more-familiar squared-off kind.It...
Bottom line The LG G Watch R is the best smartwatch we've yet reviewed (keeping in mind we haven't got our hands on a Moto 360 for a lengthy period so far). The round screen makes it more comfortable to wear, both physically and socially, and the switch to P-OLED...
85%
wareable.com
Updated:
2015-06-13 06:49:53
How will anyone know you're an early adopter when your LG G Watch R looks like a real watch? This is the very serious problem that anyone buying LG's latest Android Wear smartwatch will soon face.Round face, metal build, leather strap, fake dial. It's not...
Good A smartwatch that looks like a real watch, Fully round screen, sharp too, Performs better than the Moto 360, Waterproof...
Bad (Relatively) expensive, Designed for men, Android Wear still grates, Max day and a half battery life...
Bottom line Sure, it's pricey next to the first batch of Android Wear rivals this year. But the difference is this. Here is a smartwatch you'll actually wear. You'll forget that it's on your wrist until it nudges you. The square smartwatches before it were just plain...
80%
digitalversus.com
Updated:
2015-06-22 08:50:11
The G Watch R is stylish, similar in design to a sportswear watch and clearly more geared towards men than its main Android competitor, the Moto 360, which is more classic and unisex. We had a bit of a scare the first few minutes we spent with the G Watch...
Good Good sportswear design, quality manufacturing, Beautiful POLED screen that's easy to see in all settings, Content actually fills the whole screen, Fast charging (1 hour), Wrist straps easy to change...
Bad Battery life could be longer, No ambient light sensor, Default straps a tad too stiff, No induction charging, Android Wear needs more features, Too masculine?...
Bottom line The G Watch R isn't perfect, mainly due to short battery life—even though it's the longest-lasting of all the Android Wear watches...). But LG transformed its try from the first G Watch, making it easier and more enjoyable to wear, and making an interface...
80%
techsmart.co.za
Updated:
2016-02-04 07:22:40
There have been a number of wearables to hit the SA market of late, with manufacturers unveiling a slew of devices towards the end of 2014. LG's G Watch R was one of the more interesting prospects, as its round face oddly seemed to buck the smartwatch tre...
Good Surprisingly light; Good battery life for smartwatch; Brings Google Now to the fore...
Bad Does not hold enough sway over simply using smartphone...
0%
futurefive.co.nz
Updated:
2016-02-20 10:09:37
Critics labelled LG's first Android Wear smart-watch as being too generic. That's all changed this time round.The first G Watch resembled an old school black square digital watch. Not so with the G Watch R which goes for an analog look thanks to a rounded...
Bottom line The G Watch R scores big on looks. Its round screen, faux bezel dial combine with a solid design. This all makes for a good looking yet comfy time piece. Excellent battery life plus its gorgeous OLED screen make the G Watch R an ideal choice for android s...
0%
stuff.tv/my/
Updated:
2016-11-23 11:53:09
The Moto 360's circular, minimalist design made it stand out from the square crowd, thanks to the simple fact that it looked more like, well, a watch.Indeed, the very fact that we're starting off an LG review by mentioning a rival product shows just how m...
Good Excellent, fully circular screen, Great battery life, Flawless performance...
Bad Looks are a bit meh, Needs a charging cradle...
Bottom line The G Watch R won't win many beauty contests. Indeed, if it's up against the Moto 360 it won't win any.But that's about its only flaw. Its plastic OLED screen offers deep blacks, sharp text and good visibility, and it's completely circular. Hooray!Battery...
80%
techamuna.com
Updated:
2016-11-23 11:53:09
It seems that the hottest trend in the tech industry is wearables, specifically smart watches and fitness bands. While smart watches aren't really all that new, the Big 2 namely, Google and Apple have started to take notice of the success of startup compa...
Good Design and build quality, Circular OLED display, IP67 water and dust protection, Battery le (still best in class but not as long as Pebble)...
Bad Weak vibration motor...
Bottom line It have to confess, I really miss my Pebble with its simplicity and week long battery life. But I'm glad I got this G Watch R. It really shows the future, which to me is that smart watches need to look and act like traditional watches. Having a colored ci...
0%
hungrygeeks.ph
Updated:
2016-11-23 11:53:09
Following the circular trend of the Motorola Moto 360. LG actually made the screen circular with the LG G Watch R. Fashionistas will finally have a smartwatch that they will not be ashamed to wear it on their wrist.When I first wore the G Watch R, because...
0%
hardwarezone.com.ph
Updated:
2016-11-23 11:53:09
The wearable device market is quickly becoming the most hotly contested space in technology. And for almost every company invested in the area, the most lucrative piece of real estate is your wrist. But with so many choices out there, which smartwatch is...
80%
hardwarezone.com.my
Updated:
2016-11-23 11:53:09
The wearable device market is quickly becoming the most hotly contested space in technology. And for almost every company invested in the area, the most lucrative piece of real estate is your wrist. But with so many choices out there, which smartwatch is...
80%
lowyat.net
Updated:
2016-11-23 11:53:09
Smartwatches are not quite a thing yet, and this is probably due to the rather geeky or nerdy nature of such a gadget. If you're afraid of being labelled as such, LG could have the perfect solution with the G Watch R, the smartwatch that sports the look o...
Bottom line Unfortunately, the current state of Android Wear doesn't necessarily warrant a purchase of the G Watch R just yet. Unless you absolutely need to be on the cutting edge of technology, it's safer to wait until the OS matures just a bit more. As for now, you...
0%
tbreak.ae
Updated:
2016-11-23 11:53:09
Expert reviews...
Good Looks like a regular watch, Great display...
Bad Pricey, Twoday battery life...
Bottom line The LG G Watch R is certainly the most normal-looking smartwatch you can snatch up, and its gorgeous display really is something to ogle at. But its price tag of nearly $300 may deter you from picking it up, especially when Android Wear is still evolvin...
72%
yugatech.com
Updated:
2016-11-23 11:53:09
When LG came out with their first smartwatch back in March, it looked very plain and simple and had very few features and functionalities. The battery life of about 1.5 days can also be a nuisance since you'll be forced to re-charge it every single night...
Good Classic design, Fine leather straps, Decent battery life, Good performance...
Bad Very pricey for its category...
0%
wovow.org
Updated:
2016-12-22 20:50:08
The LG G Watch R is a smartwatch LG Design. A team with a very similar design elegant sports watches that we can find in the market, with a circular 1.3-inch touchscreen. In her womb found the operating system Android Wear powered by a Qualcomm processor...
0%
gizmodo.co.uk
Updated:
2017-05-12 05:29:38
Motorola's Moto 360 stole the Android Wear spotlight when Google's smartwatch operating system was first revealed. But it's not the only tech-filled timepiece to sport a circular display, with this, LG's G Watch R, hot on its heels just a few months after...
Good The LG G Watch R feels like a proper watch which just so happens to be smart. It's futuristic, but not showy about it -- the last thing I want is strangers on the tube peering over my shoulder every time I give my wristwatch a glance...
Bad But look they will, once you start talking at the thing. Despite what decades of sci-fi movies or Dick Tracy comics may have told you, you look like a dick when barking voice commands into a watch. It's a credit to LG that the only serious issues I have w...
Bottom line The LG G Watch R's hardware is ready for your wrist. Android Wear? Not so much. As far as smartwatches currently go, the G Watch R sits in the top tier. It may even be the best, if you like its black chunky look, which I'm sure many will. But for me, Andr...
0%
hardware-boom.com
Updated:
2017-05-17 03:44:18
LG designers managed to make smart metal watch with all round display! Recall that the first round smart steel Moto 360 hours, but if the developers wanted to make Motorola and display all round, then they could not: he was cut along the chord at the bott...
Bottom line LG G Watch R – the first truly intelligent round the clock. And this is a step in the right direction – the clock with square screens still less familiar and still perceived as gadgets for geeks, while in round specimens have a chance to attract a wider a...
0%
techworld.com
Updated:
2014-09-25 01:54:22
The Apple Watch and the LG G Watch R are two of the most exciting upcoming wearable tech devices, set to take the world by storm. But as you glance at your wrist and consider with which trinket to adorn it, the choice is about to become a tricky one. In t...
Bottom line The Apple Watch will surely generate all the hype, but if you are not an iPhone user at this range we can't see that there is any reason to desire that watch over the better Android watches. The LG G Watch R is certainly one of the latter. Of course we ne...
0%
androidauthority.com
Updated:
2014-09-25 01:54:25
While the LG G Watch had a design that was very simplistic and felt more akin to other earlier smartwatch designs, the new G Watch R holds a design that much more closely mimics a traditional sports watch, complete with a chronograph. Earlier today we wer...
0%
androidpolice.com
Updated:
2014-10-22 08:05:42
As the title of this post suggests, we don't know yet just how much LG's newest smartwatch, the G Watch R, will cost. This is a very important question, because so far in my short time with the device, it actually seems pretty good. It isn't without flaws...
0%
androidauthority.com
Updated:
2014-10-31 06:37:51
One of the biggest issues hindering the popularity and mass adoption of smartwatches is that these devices don't look enough like a watch. Granted, Android Wear , and smartwatches in general, are still in their infancy, but the fact that a lot of current...
Good Fantastic build quality, Beautiful design, Vivid display, Great battery performance...
Bad May be too large for some...
Bottom line 9.0 In the best implementation of Android Wear yet, the LG G Watch R offers nearly everything a potential smartwatch owner could want. Featuring a truly gorgeous design, fantastic build quality, smooth performance, a best in class P-OLED display, and most...
90%
androidpolice.com
Updated:
2014-10-31 06:37:52
A 1.3" circular P-OLED (plastic organic LED) 320x320 screen gives it the densest display of any Android Wear device yet announced, and its ability to stay always-on without drastically cutting into battery life provides it a clear edge on competitors that...
Good Battery life: 2 days in alwayson. LG says you'll get three if you forego that luxury. This blows away the G Watch R's only competition, round or otherwise, for the time being, Display: Bright with very good viewing angles, and also the highest pixel densi...
Bad Wear isn't done: Wear is sometimes useful. I wish it was more useful, but I'm not even sure how I'd go about making it more useful. For the investment you're making, Wear is very much an ideainprogress kind of product, and that's what you should expect wh...
Bottom line This is the first time I've used an Android Wear device, and I have to say, some of my preconceptions ended up getting thrown right out the window after a week. Android Wear can be useful. I really like it when I'm driving - I hate looking at my phone, ev...
0%
androidpolice.com
Updated:
2014-11-02 07:30:40
As the title of this post suggests, we don't know yet just how much LG's newest smartwatch, the G Watch R, will cost. This is a very important question, because so far in my short time with the device, it actually seems pretty good. It isn't without flaws...
0%
phonearena.com
Updated:
2014-11-05 05:36:10
Wearables have now moved past their first-generation, and with a little help from Google and its new Android Wear platform, we're now looking at offerings that are feeling a tad more solid and robust. The new LG G Watch R is such a product. Unlike most o...
Good Stylish design, Sturdy construction, IP67certified – dustand waterproof, Crisp, circular display, Very good battery life for a smartwatch...
Bad The leather strap is hard to break in and feels a bit cheap, Browsing your apps requires you to go through several operations, Occasional drops in frame rate during navigation...
Bottom line While smartwatches still have a long way to go until we can talk about mass adoption, it's fair to say that the LG G Watch R marks a definitive improvement over the previous generation. To a great extent, this has to do with, Google's Android Wear OS, who...
83%
pcmag.com
Updated:
2014-11-05 05:36:11
The LG G Watch R%displayPrice% at %seller% is a study in contrasts. It's the best-looking smartwatch yet, but it's still comically large. It has better battery life than the competition, but you'll still need to charge it once a day. And Android...
Good Gorgeous design. Improved battery life. Sharp, vivid screen. Nice watch faces.
Bad Expensive. Still bulky. Battery still isn't great. Android Wear still underwhelms...
Bottom line The LG G Watch R is the best Android Wear smartwatch yet, but it's expensive and we still aren't fully sold on Android Wear...
80%
pcworld.com_techhive.com
Updated:
2014-11-06 14:36:48
Smartwatches like the LG G Watch R are probably best suited for skilled craftsmen. I'm talking ironworkers, car mechanics, plumbers, and stonemasons. These are the professions that make a man's wrists buff and burly, and you'll want the biggest wrist poss...
Good Great battery life (for an Android Wear watch), Sharp aesthetics (assuming you like manly chronographs), Best, brightest display in its category...
Bad More expensive than the competition, Big, chunky, potentially polarizing design, Dubious step and altitude data...
Bottom line If you're willing to pay a premium, the G Watch R will give you the best display, battery life and overall aesthetics in the rapidly advancing (but still not fully realized) Android Wear market...
70%
talkandroid.com
Updated:
2014-11-06 14:36:50
While the Moto 360 is enjoying a considerable amount of hype due to its good looks and roundness, the G Watch R is looking to steal some thunder with its fully round display. It doesn't have a flat tire, but there's more to the story than just bring round...
Bottom line The G Watch R trumps the Moto 360 in just about every category. It has a better processor, better display, and a bigger battery. It also sports a proper “Always-On” display, although a little too bright at times. The Moto 360 looks better, but it has an a...
0%
ubergizmo.com
Updated:
2014-11-07 08:07:12
LG has been working for two years on the development of its circular LG G Watch R. Touted as World's first full circular Plastic OLED (P-OLED) display” that utilizes 100 percent of its watch face, the Android Wear powered device certainly features a gorge...
Bottom line The LG G Watch R full circular P-OLED delivers an impressive image quality with wide viewing angles. The traditional sport watch design is not really unique and its large size will certainly be a no-go for the majority of the female audience, but it is ce...
0%
theverge.com
Updated:
2014-11-08 07:35:54
“9 degrees, Mostly Clou…”Watches are functionally boring. Their primary task of displaying the time has been figured out for centuries, which is why modern wristwatches are celebrated for their complications, the extra things they can do beyond mere timek...
Good Handsome OLED display makes everything look better, Solidly built, Has a few neat tricks for Android users, Round watches are objectively better than square ones...
Bad Software constantly feels incomplete, Incompatible with iPhone or other platforms, Circular face clashes with square Google Now cards, Battery life better than the Moto 360, but still inadequate...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
70%
tomsguide.com
Updated:
2014-11-10 01:04:09
LG was one of the first brands on the scene with an Android Wear device, the G Watch. But while the device was sleek and comfortable, it suffered from Android Wear's swipe-happy interface. Now, LG has improved on its original creation with the G Watch R...
Good Comfortable design, Shar, bright display, Good voice commands...
Bad Android Wear is still limited, Lots of swiping required...
Bottom line The LG G Watch R is a smartwatch worthy of your wrist in terms of style, but Android Wear still needs work. LG was one of the first brands on the scene with an Android Wear device, the G Watch. But while the device was sleek and comfortable, it...
60%
engadget.com
Updated:
2014-11-10 01:04:09
I think it's fair to say by now that smartwatches are no longer the "hot new thing." It's an established product category. The paint might still be a little wet on the whole idea, and some might argue there are areas that still need improving, but these c...
Good Attractive design, Full circular display, Improved battery life...
Bad Not very unisex, Strap a bit stiff, A bit pricey...
Bottom line With better battery life and a fully circular display, the G Watch R has two distinct advantages over its nearest rival. In many ways, that makes it an open-and-shut case. But, of course, with wearables it's never as simple as that. You may well prefer ho...
76%
mashable.com
Updated:
2014-11-14 01:49:47
I think I've finally discovered the fundamental flaw with virtually all wearable technology: It's often beautiful or at least interesting to look at but uncomfortable and even unbecoming to wear.LG's second Android Wear device, the G Watch R , falls into...
Good Looks like a real watch, Lots of sensors...
Bad Too big, Uncomfortable to wear, Buggy...
0%
wired.com
Updated:
2014-12-06 03:35:24
Much better than the first G Watch. Epic battery life. Zippier processor than its smartwatch competition. Comes with a barometric altimeter for quick elevation checks. OLED display produces nice inky blacks.TIREDAlmost twice as heavy as the Moto 360. Leat...
Good Much better than the first G Watch. Epic battery life. Zippier processor than its smartwatch competition. Comes with a barometric altimeter for quick elevation checks. OLED display produces nice inky blacks...
Bad Almost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Crashy. Screen sensitivity issues...
60%
phandroid.com
Updated:
2014-12-11 03:13:11
While LG was quick to jump into the Android Wear ecosystem with the original G Watch , the G Watch R feels more like their first true attempt at an Android smartwatch. It refines much of what was introduced with the G Watch while opting for a circular for...
Good Sleek design integrates hardware with software, Topnotch hardware, Battery life among the best for Android Wear devices...
Bad Software experience still needs refinement, Bulkiness might be a deal breaker for some...
Bottom line The G Watch R gets so much right in terms of design and hardware that it's hard not to call it the best Android Wear device on the market. It's bulkiness won't be for everybody, but aside from faltering in the software department slightly, which falls mor...
70%
androidcentral.com
Updated:
2014-12-15 01:32:22
There have, however, been a couple of notable exceptions. The first was Motorola's Moto 360, a futuristic watch that scooped up its share of praise before it'd even landed on store shelves...
Bottom line An improvement, but not an Android Wear revolutionAs Android Wear watches go, LG G Watch R is a great device — a substantial improvement upon the platform's first-generation wearables. It beats the Moto 360 on battery life, and (literally) outshines the o...
0%
gizmodo.com
Updated:
2014-12-19 01:34:48
Motorola's Moto 360 stole the Android Wear spotlight when Google's smartwatch operating system was first revealed. But it's not the only tech-filled timepiece to sport a circular display, with this, LG's G Watch R, hot on its heels just a few months after...
Good The LG G Watch R feels like a proper watch which just so happens to be smart. It's futuristic, but not showy about it — the last thing I want is strangers on the tube peering over my shoulder every time I give my wristwatch a glance...
Bad But look they will, once you start talking at the thing. Despite what decades of sci-fi movies or Dick Tracy comics may have told you, you look like a dick when barking voice commands into a watch. It's a credit to LG that the only serious issues I have w...
Bottom line The LG G Watch Rs hardware is ready for your wrist. Android Wear? Not so much. As far as smartwatches currently go, the G Watch R sits in the top tier. It may even be the best, if you like its black chunky look, which Im sure many will. But for me, Andr...
0%
techworld.com
Updated:
2015-01-02 03:04:13
If you want a round smartwatch your current choices are the Motorola Moto 360 and LG G Watch R . To help you decide between them, here's our LG G Watch R vs Moto 360 comparison.Smartwatches are booming and the hype around the Moto 360 over the course of t...
Bottom line There's little choose between these two round Android Wear smartwatches and a large part comes down to which design you personally prefer. However, on the hardware side of things the LG G Watch R just comes out on top so might be worth paying £20 extra fo...
0%
phonedog.com
Updated:
2015-01-04 01:27:51
Beau HD reviews the G Watch R Android Wear smartwatch from LG. The G Watch R is the world's first Android wearable with a fully circular P-OLED display that is not only stylish but high quality. In addition, it is dust and water-resistant and includes a 1...
0%
techwarelabs.com
Updated:
2015-01-04 01:27:51
You already know about smart watches or you wouldn't be here reading this. The latest in wearable technology allows you wrist access to many of the features you love on your smart phone without having to take it out and turn it on. A quick turn of your wr...
0%
computerworld.com
Updated:
2015-01-11 04:14:37
Thinking about picking up a new smartwatch for the new year? iOS users have to wait a while before the Apple Watch hits store shelves, but owners of Android phones already have some compelling choices available.Google's Android Wear platform has expanded...
0%
mobiletechreview.com
Updated:
2015-01-12 01:13:35
Price: $299Website: www.lg.comRelated Reviews:Moto 360 ReviewSamsung Gear S ReviewSamsung Gear 2 ReviewSpecs:Display: 1.3" P-OLED touch screen, 320 x 320.Battery: 410 mAh Lithium Ion.CPU, RAM and Storage: 1.2GHz Qualcomm Snapdragon 400 quad core CPU, 512...
Good Good looking, colorful and bright P-OLED display, better than average battery life...
Bad Android Wear is still a work in progress with a UI that can be challenging if you don't want to speak to your watch...
60%
recombu.com
Updated:
2015-01-21 05:23:07
When you're part of a select group like the first wave of Android Wear devices , a standout member like the Moto 360 is a tough act to follow, but that's exactly what the LG G Watch R aims to do.Whilst CES gave us a few new round-faced wearables, the G Wa...
Good Strong performance, Great screen, Versatile design...
Bad Requires charging cradle, Expensive, No integrated GPS...
Bottom line The perfect balance LG did more than just change the shape of the screen on its second Android-based wearable and it shows. The design of the LG G Watch R will appeal to a far broader audience than potentially any other wearable out there right now. I...
90%
wired.com
Updated:
2015-01-27 03:14:42
TIREDAlmost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Smaller screen makes reading messages more difficult.Despite being one of the first two Android Wear watches you could buy, LG didn't really make much of a splash...
Good Much better than the first G Watch. Epic battery life for Android Wear. Zippier processor than its smartwatch competition. Comes with a barometric altimeter for quick elevation checks. OLED display produces nice inky blacks...
Bad Almost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Smaller screen makes reading messages more difficult...
70%
makeuseof.com
Updated:
2015-02-04 06:39:01
One of the best Android wearables comes with a hefty $300 price-tag and an equally oversized name: LG's G Watch R . LG's second Android Wear smartwatch costs around $150-200 more than the original LG G Watch . While it improves on build quality and aesthe...
0%
slashgear.com
Updated:
2015-02-06 09:57:25
With the LG G Watch R here at the start of the year 2015, we've got very little competition in smartwatches. There are several Android Wear watches made by top-tier brands and a few smart watches made by brands we've not ended up sticking with for long. B...
Bottom line While Motorola edged out LG and Samsung for the first "round" Android Wear watch on the market, LG returned to the party with a truly round display, bringing heat with a device that's easily one of the finest wearable smartwatches on the market today.When...
0%
wired.com
Updated:
2015-02-14 01:38:07
Almost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Crashy. Screen sensitivity issues.Note: The first review unit we received of the LG Watch had problems. After working with Google to identify what the problems were, I...
Good Much better than the first G Watch. Epic battery life. Zippier processor than its smartwatch competition. Comes with a barometric altimeter for quick elevation checks. OLED display produces nice inky blacks...
Bad Almost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Crashy. Screen sensitivity issues...
60%
wired.com
Updated:
2015-02-15 01:22:14
Despite being one of the first two Android Wear watches you could buy, LG didn't really make much of a splash with the original G Watch . It was pretty bland-looking, particularly when compared to the beautiful round Moto 360. Now, LG is back with a round...
Good Much better than the first G Watch. Epic battery life for Android Wear. Zippier processor than its smartwatch competition. Comes with a barometric altimeter for quick elevation checks. OLED display produces nice inky blacks...
Bad Almost twice as heavy as the Moto 360. Leather wristband feels like a cardboard strap. Smaller screen makes reading messages more difficult...
70%
theverge.com
Updated:
2015-02-15 01:22:15
Smartwatches are going to be the next big thing. They'll keep us connected, keep us informed, and make it feel like we're living in the future. Virtually every mobile phone maker has dipped its toes into smartwatch waters, including Apple, which is going...
70%
androidpolice.com
Updated:
2015-02-22 17:22:42
If you simply can't decide which—if any—watch is the right one for you, here are all the strengths and weaknesses of the current crop.I have used all the current Android Wear watches for at least a few weeks, so I have a good handle on what makes them tic...
0%
laptopmedia.com
Updated:
2015-04-16 03:57:15
Previously, the main function of watches was to display the time but nowadays things are different. Smartwatches have become more and more popular these days and various tech giants have already revealed their new wearables. Take LG for instance. Followin...
Good Beautiful round metal design, Android Wear + a variety of apps and functions, Good battery endurance and fast charging, High-quality display, CPU: Snapdragon 400, a smooth user experience...
Bad No speakers, No SIM card support, Compatible only with Android 4.3+...
Bottom line LG G Watch R is designed for users on the go and hi-tech lovers. The useful smartwatch definitely looks stunning, but it's up to you to decide whether you are willing to invest in a the device of that type. Pros Beautiful round metal design Android...
0%
zdnet.com
Updated:
2015-04-29 09:38:42
Motorola announced the Moto 360 back in June at Google I/O. Prior to its release, LG announced the LG G Watch R and it looked like Motorola may have lost the circular Android Wear edge. After using the LG G Watch R for a week, I don't think Motorola has a...
Bottom line If you want an Android Wear smartwatch that looks like a regular watch, then the LG G Watch R is a great option. It feels great on the wrist, has a crisp and clear display, has battery life that will get you through at least one full day, and provides a s...
0%
t3me.com
Updated:
2015-07-04 06:18:59
Wearables are everywhere. Just the other day while I was taking the train to work I came across different persons all wearing different smartwatches and fitness trackers. Some may still feel that wearables are like a gimmick, but with the plethora of devi...
Good Superb design, Excellent OLED screen...
Bad Average battery life, Some software flaws with Android Wear...
Bottom line The LG G Watch R is an example on how smartwatches should look and function. It isn't perfect, but it is easily one of the best wearables available on the market...
60%
toptenreviews.com
Updated:
2015-07-28 01:08:07
The LG G Watch R looks and feels like a real watch but offers heart rate tracking and a nine-axis sensor for full fitness tracking with smartphone notifications. If you want a fitness monitor watch that looks like a standard timepiece, then the LG G Watch...
0%
musicphotolife.com
Updated:
2015-12-19 08:34:10
As if destined, I managed to request successfully for a review unit of the LG G Watch R, a product that I have been eyeing since the launch last year.The S$398 package comes with the watch, a charging dock, USB cable, and AC charger. The strap is made of...
Bottom line Despite the limited functions and apps currently available on the Android Wear devices, the watch-like design of the LG G Watch R may well be the biggest draw and the only reason to allow yourself to wear a gadget on your wrist. At least when the watch is...
80%
newatlas.com
Updated:
2016-11-05 14:08:17
We recently took a look at two of the most stylish smartwatches around, the Moto 360 and Asus ZenWatch , but there's one more to add to that list. Read on, as we review LG's second stab at Android Wear, the round-faced G Watch R.The G Watch R is a smartwa...
0%
techaeris.com
Updated:
2017-09-16 03:44:53
Round is cool. That's just a fact – wheels, money, Oreos… they're all brilliant. We've only seen two attempts at round Android Wear watches, and just one if you count the flat tyre of the Moto 360. Why there isn't more, only manufacturers know. Most have...
Good Battery life, screen colours and watch faces...
Bad Tilt to wake and poor leather strap...
Bottom line If styling is the most important factor to you and you want a full circle Android Wear smartwatch, there is only one watch to choose from. For a good looking Android Wear watch without the battery anxiety of the Moto 360, choose the G Watch R. But for all...
35%
arstechnica.com
Updated:
2020-01-08 19:45:48
We take a look at how Android Wear works, and even manage to break some stuff.Google also recently sent us another Android Wear watch we hadn't seen beforeLG's G Watch R, the round version of the regular square G Watch we looked at back when Android Wear...
0%