LG logo

LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58676
Info modified on:
27 Feb 2024, 14:01:53
Short summary description LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh White:

LG G3 Stylus D690, 14 cm (5.5"), 1 GB, 8 GB, 13 MP, Android 4.4, White

Long summary description LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh White:

LG G3 Stylus D690. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: White. Weight: 163 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.