LG logo

LG FWV685SSE washer dryer Freestanding Front-load Graphite E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5234
Info modified on:
27 May 2024, 15:15:40
Short summary description LG FWV685SSE washer dryer Freestanding Front-load Graphite E:

LG FWV685SSE, Front-load, Freestanding, Graphite, Left, Rotary, Touch, LED

Long summary description LG FWV685SSE washer dryer Freestanding Front-load Graphite E:

LG FWV685SSE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Graphite. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Cord length: 1.9 m, Inlet hose length: 1.9 m, Outlet hose length: 1.9 m. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 48 L. Country of origin: Poland

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.