location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH4U2VFN3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH4U2VFN3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087917840 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1400 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Intensive/outdoor, Mix, Quick, Sport, Synthetics, Delicate/silk
  • - Load balancing system
  • - Self-cleaning Delayed start timer Child lock
  • - Spin-drying class: A
  • - 74 dB
More>>>
Short summary description LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White:
This short summary of the LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG FH4U2VFN3, Front-load, 9 kg, A, 74 dB, 1400 RPM, 152 kWh

Long summary description LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White:
This is an auto-generated long summary of LG FH4U2VFN3 washing machine Front-load 9 kg 1400 RPM White based on the first three specs of the first five spec groups.

LG FH4U2VFN3. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Door hinge *
Left
Door opening angle
120°
Door colour
White
Drum volume
59 L
Motor type
Beltless
Performance
Rated capacity *
9 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
14
Noise level (spin) *
74 dB
Noise level (wash) *
53 dB
Delayed start timer *
Yes
Cycle time (max)
278 min
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Intensive/outdoor, Mix, Quick, Sport, Synthetics, Delicate/silk
Rinse hold
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Performance
AquaStop function *
No
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Self-cleaning *
Yes
Door open alarm
Yes
Buzzer
Yes
Adjustable feet
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++-30%
Energy consumption washing per cycle
0.81 kWh
Power consumption (standby)
0.45 W
Weight & dimensions
Width
600 mm
Depth
560 mm
Height
850 mm
Weight
63 kg
Other features
Annual energy consumption washing
152 kWh
Annual water consumption washing
9000 L
Brand Image Product code Product Stock Price from
LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White
(show image)
F1K2CS2W F1K2CS2W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)