LG logo

LG FB-164 160 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141582
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG FB-164 160 W Black:

LG FB-164, Black, 1 discs, 160 W, 3.5 mm, MP3, WMA, CD, DVD

Long summary description LG FB-164 160 W Black:

LG FB-164. Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 160 W. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD, DVD. Power consumption (typical): 60 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.