LG logo

LG FA-163 home audio system Home audio micro system 160 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63277
Info modified on:
04 Apr 2019, 09:55:08
Short summary description LG FA-163 home audio system Home audio micro system 160 W Black:

LG FA-163, Home audio micro system, Black, 1 discs, 160 W, AM, FM, 87.5 - 108 MHz

Long summary description LG FA-163 home audio system Home audio micro system 160 W Black:

LG FA-163. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 160 W. Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.