LG F7000N-WN, 17.8 cm (7"), 800 x 480 pixels, 200 cd/m², 400:1, 120°, 100°
LG F7000N-WN. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Image formats supported: BMP, GIF, Video formats supported: MPEG1, MPEG4, Audio formats supported: MP3. Internal memory: 128 MB, Compatible memory cards: CF, MMC, SD, XD. Speaker power: 0.5 W. Product colour: White, LED indicators: Power