LG F6WV910P2EA, Front-load, 10.5 kg, A, 73 dB, 1600 RPM, A
LG F6WV910P2EA. Loading type: Front-load. Rated capacity: 10.5 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 565 mm, Height: 850 mm. Energy efficiency class: A