LG logo

LG F4WV708P1E washing machine Front-load 8 kg 1360 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111602
Info modified on:
04 Mar 2025, 15:43:10
Short summary description LG F4WV708P1E washing machine Front-load 8 kg 1360 RPM White:

LG F4WV708P1E, Front-load, 8 kg, A, 71 dB, 1360 RPM, A

Long summary description LG F4WV708P1E washing machine Front-load 8 kg 1360 RPM White:

LG F4WV708P1E. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 71 dB, Maximum spin speed: 1360 RPM. Product colour: White. Width: 600 mm, Depth: 565 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.