LG logo

LG F4J9JHP2T washer dryer Freestanding Front-load Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20876
Info modified on:
27 May 2024, 13:27:15
Short summary description LG F4J9JHP2T washer dryer Freestanding Front-load Brown:

LG F4J9JHP2T, Front-load, Freestanding, Brown, Left, LED, 7 kg

Long summary description LG F4J9JHP2T washer dryer Freestanding Front-load Brown:

LG F4J9JHP2T. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Brown. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1.37 kWh. Depth: 610 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A+++-40%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.