LG logo

LG F4J6TM8S washer dryer Freestanding Front-load Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73098
Info modified on:
27 May 2024, 12:49:58
Short summary description LG F4J6TM8S washer dryer Freestanding Front-load Stainless steel:

LG F4J6TM8S, Front-load, Freestanding, Stainless steel, Left, Rotary, Touch, LED

Long summary description LG F4J6TM8S washer dryer Freestanding Front-load Stainless steel:

LG F4J6TM8S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Stainless steel. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 120°. Water consumption washing per cycle: 56 L, Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1.04 kWh. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.