LG logo

LG F4J6TM0W washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99977
Info modified on:
27 May 2024, 12:54:29
Short summary description LG F4J6TM0W washer dryer Freestanding Front-load White:

LG F4J6TM0W, Front-load, Freestanding, White, Left, Rotary, Touch, 59 L

Long summary description LG F4J6TM0W washer dryer Freestanding Front-load White:

LG F4J6TM0W. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 8 kg. Door opening angle: 120°, Cord length: 1.83 m. Water consumption washing per cycle: 56 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1.04 kWh. Depth: 600 mm, Width: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.