LG logo

LG F4DV910H2 washing machine Front-load 10.5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46022
Info modified on:
27 May 2024, 14:11:36
Short summary description LG F4DV910H2 washing machine Front-load 10.5 kg 1400 RPM White:

LG F4DV910H2, Front-load, 10.5 kg, 71 dB, 1400 RPM, 1428 kWh, 34800 L

Long summary description LG F4DV910H2 washing machine Front-load 10.5 kg 1400 RPM White:

LG F4DV910H2. Loading type: Front-load. Rated capacity: 10.5 kg, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 1428 kWh, Annual water consumption washing: 34800 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.