LG logo

LG F4DV710S2SE washer dryer Freestanding Front-load Black E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5342
Info modified on:
27 May 2024, 15:03:58
Short summary description LG F4DV710S2SE washer dryer Freestanding Front-load Black E:

LG F4DV710S2SE, Front-load, Freestanding, Black, Left, Buttons, Rotary, Touch, LED

Long summary description LG F4DV710S2SE washer dryer Freestanding Front-load Black E:

LG F4DV710S2SE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 150°. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 53 L. Depth: 565 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.