LG logo

LG F4DN409S0 washer dryer Freestanding Front-load White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59380
Info modified on:
27 May 2024, 14:47:54
Short summary description LG F4DN409S0 washer dryer Freestanding Front-load White E:

LG F4DN409S0, Front-load, Freestanding, White, LED, 59 L, Cold

Long summary description LG F4DN409S0 washer dryer Freestanding Front-load White E:

LG F4DN409S0. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1600 RPM, Spin-drying class: B. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 50 L. Country of origin: Poland. Depth: 560 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.