LG logo

LG F2WV5S8S0E washing machine Front-load 8.5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123042
Info modified on:
04 Mar 2025, 15:39:30
Short summary description LG F2WV5S8S0E washing machine Front-load 8.5 kg 1200 RPM White:

LG F2WV5S8S0E, Front-load, 8.5 kg, B, 71 dB, 1200 RPM, C

Long summary description LG F2WV5S8S0E washing machine Front-load 8.5 kg 1200 RPM White:

LG F2WV5S8S0E. Loading type: Front-load. Rated capacity: 8.5 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 475 mm, Height: 850 mm. Energy efficiency class: C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.