LG logo

LG Series 200 F2WN2S6N3E washing machine Front-load 6.5 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39408
Info modified on:
04 Mar 2025, 15:39:02
Short summary description LG Series 200 F2WN2S6N3E washing machine Front-load 6.5 kg 1200 RPM White:

LG Series 200 F2WN2S6N3E, Front-load, 6.5 kg, B, 74 dB, 1200 RPM, E

Long summary description LG Series 200 F2WN2S6N3E washing machine Front-load 6.5 kg 1200 RPM White:

LG Series 200 F2WN2S6N3E. Loading type: Front-load. Rated capacity: 6.5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 455 mm, Height: 850 mm. Energy efficiency class: E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.