LG F2J5WN3W, Front-load, 6.5 kg, B, 74 dB, 1200 RPM, 146 kWh
LG F2J5WN3W. Loading type: Front-load. Rated capacity: 6.5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm