LG logo

LG F1695RDH7 washer dryer Freestanding Front-load Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85866
Info modified on:
07 Dec 2021, 15:11:14
Short summary description LG F1695RDH7 washer dryer Freestanding Front-load Stainless steel:

LG F1695RDH7, Front-load, Freestanding, Stainless steel, Left, Buttons, Rotary, LCD

Long summary description LG F1695RDH7 washer dryer Freestanding Front-load Stainless steel:

LG F1695RDH7. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Stainless steel. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 69 L, Water consumption washing & drying per cycle: 97 L, Energy consumption washing per cycle: 0.69 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.