LG logo

LG F1496QD3HT washing machine Front-load 7 kg 1400 RPM Chrome, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12710
Info modified on:
27 May 2024, 14:08:02
Short summary description LG F1496QD3HT washing machine Front-load 7 kg 1400 RPM Chrome, White:

LG F1496QD3HT, Front-load, 7 kg, A, 74 dB, 1400 RPM, 122 kWh

Long summary description LG F1496QD3HT washing machine Front-load 7 kg 1400 RPM Chrome, White:

LG F1496QD3HT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 9.3 L. Product colour: Chrome, White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.