LG F1402FDS6, Front-load, 9 kg, 1400 RPM, Black
LG F1402FDS6. Loading type: Front-load. Rated capacity: 9 kg. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product colour: Black. Width: 600 mm, Depth: 640 mm, Height: 842 mm