LG logo

LG F1068QD washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197589
Info modified on:
06 Dec 2021, 12:35:42
Short summary description LG F1068QD washing machine Front-load 7 kg 1000 RPM White:

LG F1068QD, Front-load, 7 kg, B, 1000 RPM, 238 kWh, 9800 L

Long summary description LG F1068QD washing machine Front-load 7 kg 1000 RPM White:

LG F1068QD. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 65 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 660 mm, Depth: 655 mm, Height: 885 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.