LG logo

LG Optimus G E975 11.9 cm (4.7") Single SIM Android 4.1 3G Micro-USB B 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37324
Info modified on:
27 Feb 2024, 14:03:16
Short summary description LG Optimus G E975 11.9 cm (4.7") Single SIM Android 4.1 3G Micro-USB B 2100 mAh Black:

LG Optimus G E975, 11.9 cm (4.7"), 1280 x 768 pixels, 1.5 GHz, Qualcomm, Android 4.1, Black

Long summary description LG Optimus G E975 11.9 cm (4.7") Single SIM Android 4.1 3G Micro-USB B 2100 mAh Black:

LG Optimus G E975. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 768 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2100 mAh. Product colour: Black. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.