LG logo

LG E300-AC4HGV Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Business Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69312
Info modified on:
22 Jan 2025, 04:53:17
Short summary description LG E300-AC4HGV Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Business Black:

LG E300-AC4HGV, Intel® Core™2 Duo, 2.1 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description LG E300-AC4HGV Intel® Core™2 Duo T8100 33.8 cm (13.3") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Business Black:

LG E300-AC4HGV. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon X1250. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.