LG logo

LG E2290V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102341
Info modified on:
31 May 2024, 09:34:57
Short summary description LG E2290V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels:

LG E2290V, 54.6 cm (21.5"), 1920 x 1080 pixels, 2 ms

Long summary description LG E2290V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels:

LG E2290V. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.