LG logo

LG E2241S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51622
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 Years
Long product name LG E2241S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

E2241S, 21.5" LED 1920 x 1080 px, 16:9, 250 cd/m2, 5000000:1, 5 ms, 16.7M, 24 W, 2900 g, Black

LG E2241S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

LG LED LCD E41 Series Monitor
Staying economical has never been so beautiful with the slim and sophisticated LG Super LED E41. It saves up to 25% more energy compared to other LED monitors while maintaining superior picture quality. Meet the perfect monitor that cares for quality, cost and the environment.

The LED backlight that reproduces images in brighter, clearer colours plus the excellent expression produced by the Mega Contrast Ratio that adjusts even the micro changes in colour tone, let you enjoy video and image contents more clearly and vividly.

The E41 Series boasts a smart stable edge square base and amazing slimness. The hair-line flow along the front side of the bezel and the sensuous blue LED light harmonize well with the black colour to convey the beauty of refinement and individuality.

For conventional LED monitors, power consumption may be reduced if luminance is reduced, but the display image turns dark. With LG E41 Series, however, that does not happen. How is this possible? LG's SUPER Energy Saving technology reduces luminance to save energy, increases data gain, and opens the LCD aperture further to maintain image brightness. The noise that can be generated during this process is removed by f-Engine (RCM&ACE). As a result, images are reproduced without any image loss while saving on overall power consumption.

Short summary description LG E2241S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

LG E2241S-BN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG E2241S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

LG E2241S-BN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.