LG logo

LG E2060T-PN computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82438
Info modified on:
31 May 2024, 09:35:08
Short summary description LG E2060T-PN computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

LG E2060T-PN, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description LG E2060T-PN computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

LG E2060T-PN. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.