LG logo

LG E12EM.UA3 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142317
Info modified on:
12 Dec 2024, 14:16:38
Short summary description LG E12EM.UA3 air conditioner Air conditioner outdoor unit White:

LG E12EM.UA3, Air conditioner outdoor unit, White, Cooling, Heating, 3500 W, 3800 W, A

Long summary description LG E12EM.UA3 air conditioner Air conditioner outdoor unit White:

LG E12EM.UA3. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Warmer heating season): A, Design load (cooling): 1.12 kW, Design load (heating) (Warmer heating season): 1.04 kW. Outdoor unit width: 71.7 cm, Outdoor unit depth: 23 cm, Outdoor unit height: 48.3 cm. Energy efficiency class (cooling) (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.