LG E12EK, Split system, White, Cooling, Heating, 900 W, 4000 W, 900 W
LG E12EK. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 227 kWh, Annual energy consumption (heating) (Average heating season): 1565 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Indoor unit width: 88.5 cm. Outdoor unit noise level: 47 dB, Outdoor unit width: 71.7 cm, Outdoor unit depth: 23 cm. Energy efficiency class (cooling) (old): A