LG logo

LG LN-600 Stand Alone Navigation Systeem Europe navigator Fixed LCD Touchscreen

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40540
Info modified on:
04 Apr 2019, 08:36:47
Short summary description LG LN-600 Stand Alone Navigation Systeem Europe navigator Fixed LCD Touchscreen:

LG LN-600 Stand Alone Navigation Systeem Europe, Internal storage, 240 x 320 pixels, LCD, 450 cd/m², 65536 colours, Fixed

Long summary description LG LN-600 Stand Alone Navigation Systeem Europe navigator Fixed LCD Touchscreen:

LG LN-600 Stand Alone Navigation Systeem Europe. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD, Display brightness: 450 cd/m². Form factor: Fixed, Interface type: Touch Screen. Minimum RAM: 64 MB. GPS receiver: Sirf2, Internal memory: 512 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.