LG logo

LG DS325 data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97967
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DS325 data projector 2500 ANSI lumens DLP SVGA (800x600):

LG DS325, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 852.2 - 6604 mm (33.5 - 260"), 16.78 million colours

Long summary description LG DS325 data projector 2500 ANSI lumens DLP SVGA (800x600):

LG DS325. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 21.2 - 24.5 mm, Zoom type: Auto. Serial interface type: RS-232. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.