LG logo

LG DR-265 DVD recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96427
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DR-265 DVD recorder Black:

LG DR-265, 12-bit/108MHz, Dolby Digital, 24-bit/192kHz, MP3, WMA, 17 W, 1 W

Long summary description LG DR-265 DVD recorder Black:

LG DR-265. Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Power consumption (typical): 17 W, Power consumption (standby): 1 W. Weight: 3.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.