LG logo

LG DVD-LCD Portable Player DP-9821 17.8 cm (7") 480 x 234 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101360
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG DVD-LCD Portable Player DP-9821 17.8 cm (7") 480 x 234 pixels Silver:

LG DVD-LCD Portable Player DP-9821, Silver, DVD+R, DVD+RW, DVD-R, DVD-RW, 17.8 cm (7"), 480 x 234 pixels, LCD, 400 cd/m²

Long summary description LG DVD-LCD Portable Player DP-9821 17.8 cm (7") 480 x 234 pixels Silver:

LG DVD-LCD Portable Player DP-9821. Product colour: Silver, Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Surround. Battery life (max): 3 h. Weight: 2.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.