Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP561B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP561B show
Show alternative article codes used in the online market place
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13474
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 21 Jun 2018 14:37:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels :
The short editorial description of LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels

DP561B - 7", USB 2.0
More>>>
LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels:
The official marketing text of LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels as supplied by the manufacturer

LG Portable DVD Player

With an 7" WQVGA Swivel LCD screen, LG DP561B Portable DVD Player can provide long lasting battery life of up to 6 hours movie playback. Enjoy multi format with USB terminal. With LG USB Plus, all you have to do is to plug in your USB device, select the photo or music and play it.

DivX playback
Play high-quality content from the Internet or your personal video collections and enjoy greater than DVD resolution with DivX, the most affordable solution for a high definition experience in your living room.

USB direct recording and play
When you input Audio CD into LG AV system, you may record your Audio data to USB memory by pressing just one button in MP3 file format.

USB Plus (DixX, MP3, JPEG playback)
Enjoy multi format with USB terminal. LG's USB can play JPEG, MP3 and DivX files stored on a USB device. With LG USB Plus, all you have to do is to plug in your USB device, select the photo or music and play it.

Short summary description LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels:
This short summary of the LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG DP561B, 17.8 cm (7"), 480 x 234 pixels, MP3, JPG, 5 h, 195 mm

Long summary description LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels:
This is an auto-generated long summary of LG DP561B portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels based on the first three specs of the first five spec groups.

LG DP561B. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels. Audio formats supported: MP3, Image formats supported: JPG. Battery life (max): 5 h. Width: 195 mm, Depth: 36 mm, Height: 151 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 234 pixels
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
Not supported
Power
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Width
The measurement or extent of something from side to side.
195 mm
Depth
The distance from the front to the back of something.
36 mm
Height
The measurement of the product from head to foot or from base to top.
151 mm
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
195 x 36 x 151 mm