LG 7" Portable DVD Player, Black, 17.8 cm (7"), LCD, DivX, MP3, WMA, 12 W
LG 7" Portable DVD Player. Product colour: Black. Display diagonal: 17.8 cm (7"), Display: LCD. Video formats supported: DivX, Audio formats supported: MP3, WMA. Power consumption (typical): 12 W. Width: 195 mm, Depth: 172.6 mm, Height: 40.3 mm