LG logo

LG DP132H portable DVD/Blu-Ray player Portable DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126315
Info modified on:
28 Apr 2023, 20:33:41
Short summary description LG DP132H portable DVD/Blu-Ray player Portable DVD player Black:

LG DP132H, Portable DVD player, Black, CD audio, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Zoom, MPEG1, MPEG2, MPEG2-PS, MPEG2-TS, MPEG4, VOB, WMA

Long summary description LG DP132H portable DVD/Blu-Ray player Portable DVD player Black:

LG DP132H. Product type: Portable DVD player, Product colour: Black, Playback disc formats: CD audio. Video formats supported: MPEG1, MPEG2, MPEG2-PS, MPEG2-TS, MPEG4, VOB, WMA, Audio formats supported: LPCM. Power source type: AC, Power consumption (typical): 9 W. Width: 250 mm, Depth: 203 mm, Height: 38.1 mm. Package width: 297 mm, Package depth: 280 mm, Package height: 76.2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.