LG logo

LG DP132 DVD player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131230
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG DP132 DVD player Black:

LG DP132, NTSC, Dolby Digital, DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, VOB, WMV, LPCM, MP3, WMA, JPEG, CD audio, CD video, DVD-Video

Long summary description LG DP132 DVD player Black:

LG DP132. Analog signal format system: NTSC. Audio decoders: Dolby Digital. Video formats supported: DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, VOB, WMV, Audio formats supported: LPCM, MP3, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, CD video, DVD-Video, Playback disc types: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.