LG logo

LG DP122 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37145
Info modified on:
19 Mar 2023, 16:09:25
Short summary description LG DP122 DVD/Blu-Ray player DVD player Black:

LG DP122, NTSC, PAL, 14-bit/108MHz, 24-bit/192kHz, MPEG4, MP3, WMA, JPG

Long summary description LG DP122 DVD/Blu-Ray player DVD player Black:

LG DP122. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm. Power consumption (typical): 11 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.