LG DLE3170W, Freestanding, Front-load, White, Buttons, Rotary, Right, 209.5 L
LG DLE3170W. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 10.2 kg, Drying programs: Timed, Quick, Delicate/silk, Cotton. Heat source: Electric, AC input voltage: 240 V, Current: 30 A. Depth: 755.7 mm, Width: 685.8 mm, Height: 982.7 mm. Package width: 794.3 mm, Package depth: 793.8 mm, Package height: 1073.2 mm