LG logo

LG DH4430P home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100979
Info modified on:
03 Jun 2018, 02:55:58
Short summary description LG DH4430P home cinema system 5.1 channels 330 W Black:

LG DH4430P, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, CD audio, VCD, DIVX, MPEG2, 12-bit/148MHz, NTSC, PAL, 5.1 channels

Long summary description LG DH4430P home cinema system 5.1 channels 330 W Black:

LG DH4430P. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, VCD. Video formats supported: DIVX, MPEG2, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Front speakers RMS power: 84 W, Front speaker peak power: 42 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.