LG logo

LG DH3140S home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148748
Info modified on:
02 Jun 2018, 19:28:51
Short summary description LG DH3140S home cinema system 5.1 channels 300 W Black:

LG DH3140S, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, MPEG1, MPEG2, 5.1 channels, 300 W, Dolby Digital

Long summary description LG DH3140S home cinema system 5.1 channels 300 W Black:

LG DH3140S. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX, MPEG1, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Supported radio bands: AM, FM. Subwoofer RMS power: 75 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.