LG logo

LG DF222FP dishwasher Freestanding 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99501
Info modified on:
27 May 2024, 15:40:47
Short summary description LG DF222FP dishwasher Freestanding 14 place settings E:

LG DF222FP, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Touch, LED

Long summary description LG DF222FP dishwasher Freestanding 14 place settings E:

LG DF222FP. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.9 L, Energy consumption per 100 cycles: 95 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 680 mm, Package depth: 665 mm, Package height: 890 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.