LG logo

LG DD147MWWM washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21841
Info modified on:
06 Dec 2021, 12:35:42
Short summary description LG DD147MWWM washing machine Front-load 7 kg 1400 RPM White:

LG DD147MWWM, Front-load, 7 kg, A, 1400 RPM, White

Long summary description LG DD147MWWM washing machine Front-load 7 kg 1400 RPM White:

LG DD147MWWM. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.